RegalRexnord Rexnord BMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5415F

Description
4 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
Description
4 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS5415F - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS5415F
Rexnord BMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5415F
4 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

4 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS5415F
Product Name Rexnord BMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BKF19G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details