RegalRexnord Rexnord BMPS5307FV0543 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5307FV0543

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap, Increased Clearance, High Temp Grease
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap, Increased Clearance, High Temp Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS5307FV0543 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS5307FV0543 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS5307FV0543 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS5307FV0543
Rexnord BMPS5307FV0543 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5307FV0543
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap, Increased Clearance, High Temp Grease

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap, Increased Clearance, High Temp Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS5307FV0543
Product Name Rexnord BMPS5307FV0543 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details