RegalRexnord Rexnord BMPS5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5215F

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS5215F - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS5215F
Rexnord BMPS5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5215F
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS5215F
Product Name Rexnord BMPS5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Pillow-Block-Needle-Roller-Self-Align - PB2-500-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details