3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BMPS2315F |
| Product Name | Rexnord BMPS2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1200 rpm |
| Load Rating | 130970 lbs (59397 kg) |