RegalRexnord Rexnord BMP9407F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMP9407F

Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMP9407F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMP9407F - RegalRexnord
Milwaukee, WI, United States
Rexnord BMP9407F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMP9407F
Rexnord BMP9407F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMP9407F
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMP9407F
Product Name Rexnord BMP9407F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details