RegalRexnord Rexnord BMP9208 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMP9208

Description
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMP9208 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMP9208 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMP9208 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMP9208
Rexnord BMP9208 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMP9208
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMP9208
Product Name Rexnord BMP9208 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details