RegalRexnord Rexnord BMEP2308 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMEP2308

Description
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMEP2308 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMEP2308 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMEP2308 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMEP2308
Rexnord BMEP2308 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMEP2308
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMEP2308
Product Name Rexnord BMEP2308 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.5 inch (88.9 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details