2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BMAFS6215F |
| Product Name | Rexnord BMAFS6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1700 rpm |
| Load Rating | 57750 lbs (26190 kg) |
| Housing | Cast Iron |