RegalRexnord Rexnord BMAFS6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMAFS6215

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMAFS6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMAFS6215 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMAFS6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMAFS6215
Rexnord BMAFS6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMAFS6215
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMAFS6215
Product Name Rexnord BMAFS6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details