RegalRexnord Rexnord BMAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMAF6207F

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMAF6207F - RegalRexnord
Milwaukee, WI, United States
Rexnord BMAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMAF6207F
Rexnord BMAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMAF6207F
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMAF6207F
Product Name Rexnord BMAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN16OPN - TTWN-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1560 lbs (707 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Split Plummer (Pillow) Block Housings - SNL 3 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers