RegalRexnord Rexnord BMA2307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMA2307

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMA2307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMA2307 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMA2307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMA2307
Rexnord BMA2307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMA2307
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMA2307
Product Name Rexnord BMA2307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 - TSSUTFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 4700 lbs (2132 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Square Type Bearing Block Series - Model BB1 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details