RegalRexnord Rexnord BKP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BKP5115

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BKP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BKP5115 - RegalRexnord
Milwaukee, WI, United States
Rexnord BKP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BKP5115
Rexnord BKP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BKP5115
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BKP5115
Product Name Rexnord BKP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2800 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-7/16 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details