W.M. Berg OIL-LESS BEARINGS B4-8

Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet
Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OIL-LESS BEARINGS - B4-8 - W.M. Berg
Cudahy, WI, United States
OIL-LESS BEARINGS
B4-8
OIL-LESS BEARINGS B4-8
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Plain Bearings and Sleeve Bearings
Product Number B4-8
Product Name OIL-LESS BEARINGS
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0508DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Plain Bushes - 528272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details