RegalRexnord Rexnord AZA2300 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZA2300

Description
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps
Description
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZA2300 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZA2300 - RegalRexnord
Milwaukee, WI, United States
Rexnord AZA2300 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZA2300
Rexnord AZA2300 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZA2300
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZA2300
Product Name Rexnord AZA2300 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Link-Belt 21243 Pillow Blocks Sleeve Bearings - 21243 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.69 inch (68.26 mm)
Bearing Babbitt
View Details