W.M. Berg ANTI-BACKLASH WORM GEARS AW64BS13-D80

Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet
Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH WORM GEARS - AW64BS13-D80 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH WORM GEARS
AW64BS13-D80
ANTI-BACKLASH WORM GEARS AW64BS13-D80
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving

  • Pitch: 16 to 64 DP and 1.5 to .5 MOD
  • Material: Brass for Worm Gear and Stainless Steel for Worm
  • Single, Double or Quad Start
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number AW64BS13-D80
Product Name ANTI-BACKLASH WORM GEARS
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
KHK AG5-20R1E19, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
48DP, 84 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 84
Pressure Angle 14.5°
View Details