W.M. Berg ANTI-BACKLASH WORM GEARS AW64BC13-D140

Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet
Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH WORM GEARS - AW64BC13-D140 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH WORM GEARS
AW64BC13-D140
ANTI-BACKLASH WORM GEARS AW64BC13-D140
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving

  • Pitch: 16 to 64 DP and 1.5 to .5 MOD
  • Material: Brass for Worm Gear and Stainless Steel for Worm
  • Single, Double or Quad Start
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number AW64BC13-D140
Product Name ANTI-BACKLASH WORM GEARS
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details