RegalRexnord Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6125MMF

Description
125 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
125 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF6125MMF - RegalRexnord
Milwaukee, WI, United States
Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMAF6125MMF
Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6125MMF
125 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

125 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMAF6125MMF
Product Name Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.92 inch (125 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details