RegalRexnord Rexnord AMAF6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6115

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMAF6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF6115 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMAF6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMAF6115
Rexnord AMAF6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6115
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMAF6115
Product Name Rexnord AMAF6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details