RegalRexnord Rexnord AMA9215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA9215

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA9215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA9215 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA9215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA9215
Rexnord AMA9215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA9215
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA9215
Product Name Rexnord AMA9215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details