RegalRexnord Rexnord AMA2311 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2311

Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2311 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2311 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2311 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2311
Rexnord AMA2311 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2311
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

3 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA2311
Product Name Rexnord AMA2311 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.69 inch (93.66 mm)
Rated Speed 1200 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details