RegalRexnord Rexnord AMA2203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2203F

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2203F - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2203F
Rexnord AMA2203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2203F
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA2203F
Product Name Rexnord AMA2203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details