RegalRexnord Rexnord AKP5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AKP5215F

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Two Open Auxilary Caps
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Two Open Auxilary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AKP5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AKP5215F - RegalRexnord
Milwaukee, WI, United States
Rexnord AKP5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AKP5215F
Rexnord AKP5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AKP5215F
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Two Open Auxilary Caps

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Two Open Auxilary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AKP5215F
Product Name Rexnord AKP5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1900 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details