W.M. Berg ANTI-BACKLASH SPUR GEARS ACFVM-110

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH SPUR GEARS - ACFVM-110 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH SPUR GEARS
ACFVM-110
ANTI-BACKLASH SPUR GEARS ACFVM-110
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number ACFVM-110
Product Name ANTI-BACKLASH SPUR GEARS
Gear Type Spur
Number of Teeth 110
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 5216109 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details
Module 0.8, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
KHK NSU1.5-90J18, Module 1.5, 90 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-90j18 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 90
Design Metric
View Details