W.M. Berg ANTI-BACKLASH SPUR GEARS ACEUM-130

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH SPUR GEARS - ACEUM-130 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH SPUR GEARS
ACEUM-130
ANTI-BACKLASH SPUR GEARS ACEUM-130
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number ACEUM-130
Product Name ANTI-BACKLASH SPUR GEARS
Gear Type Spur
Number of Teeth 130
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU1.5-80J14, Module 1.5, 80 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-80j14 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 80
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 5217089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details