Stearns® Armature Actuated Metric Mount Motor Brake AAB 330

Description
Features & Benefits Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications Class H coil Few moving parts Comes standard with carrier friction disc Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore sizes
Datasheet
Description
Features & Benefits Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications Class H coil Few moving parts Comes standard with carrier friction disc Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore sizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature Actuated Metric Mount Motor Brake - AAB 330 - Stearns®
Cudahy, WI, United States
Armature Actuated Metric Mount Motor Brake
AAB 330
Armature Actuated Metric Mount Motor Brake AAB 330
Features & Benefits Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications Class H coil Few moving parts Comes standard with carrier friction disc Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore sizes

Features & Benefits

Series 330 is a value priced brake, with no manual release option.

  • Ideal for high cycle applications
  • Class H coil
  • Few moving parts
  • Comes standard with carrier friction disc
  • Direct Acting
  • UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303
  • Spring-set and DC voltage released - AC rectifiers optional
  • Pre-adjusted air gap for easy assembly
  • Corrosion resistance
  • Spline hub for quiet dependable operation
  • Metric and US Customary bore sizes
Supplier's Site Datasheet
Armature Actuated Metric Mount Thin Profile Brake - AAB 330 - Stearns®
Cudahy, WI, United States
Armature Actuated Metric Mount Thin Profile Brake
AAB 330
Armature Actuated Metric Mount Thin Profile Brake AAB 330
Features & Benefits Fail-safe design - spring set, electrically released Low power requirements - simple on/off control Pre-adjusted air gap for easy assembly Maintenance free – designed to last High temperature design – use in open or enclosed environment Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore sizes

Features & Benefits

  • Fail-safe design - spring set, electrically released
  • Low power requirements - simple on/off control
  • Pre-adjusted air gap for easy assembly
  • Maintenance free – designed to last
  • High temperature design – use in open or enclosed environment
  • Direct Acting
  • UL Recognized Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303
  • Spring-set and DC voltage released - AC rectifiers optional
  • Pre-adjusted air gap for easy assembly
  • Corrosion resistance
  • Spline hub for quiet dependable operation
  • Metric and US Customary bore sizes
Supplier's Site Datasheet
Armature Actuated Brake - AAB 330 - Stearns®
Cudahy, WI, United States
Armature Actuated Brake
AAB 330
Armature Actuated Brake AAB 330
Features & Benefits Ideal for high cycle applications Few moving parts Comes standard with carrier friction disc Class H coil Optional manual release

Features & Benefits

  • Ideal for high cycle applications
  • Few moving parts
  • Comes standard with carrier friction disc
  • Class H coil
  • Optional manual release
Supplier's Site Datasheet

Technical Specifications

  Stearns® Stearns®
Product Category Electric Brakes Electric Brakes
Product Number AAB 330 AAB 330
Product Name Armature Actuated Metric Mount Motor Brake Armature Actuated Metric Mount Thin Profile Brake
Torque 3 to 300 Ft-lbs (4.07 to 407 N-m) 42 to 84 Ft-lbs (56.95 to 114 N-m)
Engagement Friction Friction
Operation Spring Actuation / Engage Spring Actuation / Engage
Magnetic Type Electromagnetic Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
OPB-N Electromagnetic Mag-Particle Brake -  - jbj Techniques Limited
Specs
Torque 4.4 to 71 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
Voltage 24 volts
View Details
10mm Bore With Keyway of 3mm, 59.2 SQ.mm Mounting Plate, wt. of 397 Grams - S90BF9M22A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details