Stearns® Armature Actuated Brake AAB 321-9

Description
Series 321 provides dynamic stopping or holding torque in a compact package. Mounts to NEMA 56C motors. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option
Datasheet
Description
Series 321 provides dynamic stopping or holding torque in a compact package. Mounts to NEMA 56C motors. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature Actuated Brake - AAB 321-9 - Stearns®
Cudahy, WI, United States
Armature Actuated Brake
AAB 321-9
Armature Actuated Brake AAB 321-9
Series 321 provides dynamic stopping or holding torque in a compact package. Mounts to NEMA 56C motors. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option

Series 321 provides dynamic stopping or holding torque in a compact package. Mounts to NEMA 56C motors.

  • Fixed air gap design
  • Optional AC Rectifiers - internal, or external in-line (availability depends on size)
  • Class B temperature rise with Class H mag wire
  • Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly
  • UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115
  • For applications requiring faster reaction time we also offer a quick set rectifier option
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number AAB 321-9
Product Name Armature Actuated Brake
Torque 3 to 25 Ft-lbs (4.07 to 33.9 N-m)
Power 0.0415 HP
Speed 3600 rpm
Voltage 460 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
TMB Electromagnetic Brake -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 4 to 147 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
Voltage 24 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.0003 - 0.002Nm, Stainless Housing - S90MCCM5130225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 2.21E-4 to 0.0015 Ft-lbs (3.00E-4 to 0.0020 N-m)
Magnetic Type Permanent Magnet
Length 1.85 inch (47 mm)
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details