RegalRexnord Pipe and Coupling 910618

Description
DISC COUPLING PACK, SIZE: 126, STEEL, 3.84IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
DISC COUPLING PACK, SIZE: 126, STEEL, 3.84IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 32803749 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
32803749
Pipe and Coupling 32803749
DISC COUPLING PACK, SIZE: 126, STEEL, 3.84IN OD. FREE 2 YEAR RADWELL WARRANTY

DISC COUPLING PACK, SIZE: 126, STEEL, 3.84IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 32803749
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-25618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1870 inch (4.75 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQST-5/16T-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details