RegalRexnord Rexnord 906-656731 Chain Guides Conveyor Components 906-656731

Description
Roller - 2.9 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Grey in Color
Description
Roller - 2.9 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Grey in Color

Suppliers

Company
Product
Description
Supplier Links
Rexnord 906-656731 Chain Guides Conveyor Components - 906-656731 - RegalRexnord
Milwaukee, WI, United States
Rexnord 906-656731 Chain Guides Conveyor Components
906-656731
Rexnord 906-656731 Chain Guides Conveyor Components 906-656731
Roller - 2.9 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Grey in Color

Roller - 2.9 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Grey in Color

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 906-656731
Product Name Rexnord 906-656731 Chain Guides Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2050/No.2052 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1.25 inch (31.75 mm)
Bore 0.6250 to 2.75 inch (15.87 to 69.85 mm)
View Details
Drum Sprockets -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Number of Teeth 10 Teeth
# of Strands Single (optional feature); Double (optional feature); Triple (optional feature); (Split Sprocket)
View Details
Flat Wire Sprockets - 12-37 STD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 37 Teeth
Bore 3.5 inch (88.9 mm)
View Details