RegalRexnord Rexnord 906-656721 Chain Guides Conveyor Components 906-656721

Description
Roller - 2.9 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color
Description
Roller - 2.9 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Suppliers

Company
Product
Description
Supplier Links
Rexnord 906-656721 Chain Guides Conveyor Components - 906-656721 - RegalRexnord
Milwaukee, WI, United States
Rexnord 906-656721 Chain Guides Conveyor Components
906-656721
Rexnord 906-656721 Chain Guides Conveyor Components 906-656721
Roller - 2.9 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Roller - 2.9 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 906-656721
Product Name Rexnord 906-656721 Chain Guides Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2040/No.2042 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1 inch (25.4 mm)
Bore 0.5000 to 2.38 inch (12.7 to 60.32 mm)
View Details
Drum Sprockets -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Number of Teeth 10 Teeth
# of Strands Single (optional feature); Double (optional feature); Triple (optional feature); (Split Sprocket)
View Details
3-D SPROCKET - 3TDP165A-18 - W.M. Berg
Specs
Material ALUMINUM ANODIZED
Number of Teeth 18 Teeth
Pitch 0.8988 inch (22.83 mm)
View Details
Flat Wire Sprockets - 8-23 HD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 23 Teeth
Bore 2.94 inch (74.6 mm)
View Details