W.M. Berg TIMING PULLEY 8TP108-60

Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 8TP108-60 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
8TP108-60
TIMING PULLEY 8TP108-60
Operates with Flex-E-Grip Belt 8TB Series

Operates with Flex-E-Grip Belt 8TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 8TP108-60
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3mm HTD Pitch, 27 Teeth, 150mm Usable Length, Aluminum Pulley Stock - A 6A22M027TM15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 3M-15/5M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum; Steel
Teeth 10 to 72
View Details
Belt Pulleys - 184656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details
Steel Timing Pulley Stock - 11-T5-PS-125S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Steel
View Details