W.M. Berg TIMING PULLEY 8TP108-48

Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 8TP108-48 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
8TP108-48
TIMING PULLEY 8TP108-48
Operates with Flex-E-Grip Belt 8TB Series

Operates with Flex-E-Grip Belt 8TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 8TP108-48
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Timing Pulley Stock - 22-2MR-PS-4A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 2mm GT2
Material Aluminum
View Details
Plain Bore - HTD 8M-20/8M-30 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
2.03mm Pitch, 38 Teeth, 150mm Usable Length, Aluminum Pulley Stock - A 6A15M038MXL15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 24.07 mm (0.9476 inch)
View Details
Belt Pulleys - 7784768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 16
View Details