W.M. Berg TIMING PULLEY 8TP108-38

Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 8TP108-38 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
8TP108-38
TIMING PULLEY 8TP108-38
Operates with Flex-E-Grip Belt 8TB Series

Operates with Flex-E-Grip Belt 8TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 8TP108-38
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

2.03mm Pitch, 45 Teeth, 175mm Usable Length, Aluminum Pulley Stock - A 6A15M045MXL18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 28.6 mm (1.13 inch)
View Details
Aluminum Timing Pulley Stock - 120-2MR-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 2mm GT2
Material Aluminum
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
Belt Pulleys - 183085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 112 mm (4.39 inch)
View Details