W.M. Berg TIMING PULLEY 8TP108-20

Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 8TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 8TP108-20 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
8TP108-20
TIMING PULLEY 8TP108-20
Operates with Flex-E-Grip Belt 8TB Series

Operates with Flex-E-Grip Belt 8TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 8TP108-20
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 104 mm (4.09 inch)
View Details
3 mm (HTD) Pitch,40 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M040NF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Steel Timing Pulley Stock - 10-T5-PS-125S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Steel
View Details