1000 Series Molded Split Sprocket With 16 Teeth And a 1-1/2 Inch Round Shaft-Ready Bore With 1 Keyway Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 899.06.31 |
| Product Name | Rexnord 899.06.31 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 16 Teeth |
| Pitch | 5.13 inch (130 mm) |