W.M. Berg COMPOSITE SPHERICAL BEARINGS 821-14-25-01

Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet
Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPOSITE SPHERICAL BEARINGS - 821-14-25-01 - W.M. Berg
Cudahy, WI, United States
COMPOSITE SPHERICAL BEARINGS
821-14-25-01
COMPOSITE SPHERICAL BEARINGS 821-14-25-01
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Spherical Plain Bearings
Product Number 821-14-25-01
Product Name COMPOSITE SPHERICAL BEARINGS
Features Self-lubricating
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ25ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 0.8750 inch (22.22 mm)
View Details
Plain Bearings - 529026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 0.7874 inch (20 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB40 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.44 inch (62 mm)
View Details