RegalRexnord Thomas 816108 Hubs Disc Coupling Parts & Kits 816108

Description
Standard rough bore hub for Thomas DBZ / DBZ-A size 163 coupling.
Description
Standard rough bore hub for Thomas DBZ / DBZ-A size 163 coupling.

Suppliers

Company
Product
Description
Supplier Links
Thomas 816108 Hubs Disc Coupling Parts & Kits - 816108 - RegalRexnord
Milwaukee, WI, United States
Thomas 816108 Hubs Disc Coupling Parts & Kits
816108
Thomas 816108 Hubs Disc Coupling Parts & Kits 816108
Standard rough bore hub for Thomas DBZ / DBZ-A size 163 coupling.

Standard rough bore hub for Thomas DBZ / DBZ-A size 163 coupling.

Supplier's Site
Pipe and Coupling - 82883204 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
82883204
Pipe and Coupling 82883204
COUPLING, 163.DBZ.HUB RB RMKD 3/4, THOMAS SERIES, HUB. FREE 2 YEAR RADWELL WARRANTY

COUPLING, 163.DBZ.HUB RB RMKD 3/4, THOMAS SERIES, HUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Rigid Couplings Rigid Couplings
Product Number 816108 82883204
Product Name Thomas 816108 Hubs Disc Coupling Parts & Kits Pipe and Coupling
Length 1.69 inch (42.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Rigid coupling with bores of 0.1248 / 0.1248
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details