RegalRexnord Thomas 810664 Flexible Elements Disc Coupling Parts & Kits 810664

Description
Classic round non-unitized disc pack for Thomas Coupling, size 200. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 200. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 810664 Flexible Elements Disc Coupling Parts & Kits - 810664 - RegalRexnord
Milwaukee, WI, United States
Thomas 810664 Flexible Elements Disc Coupling Parts & Kits
810664
Thomas 810664 Flexible Elements Disc Coupling Parts & Kits 810664
Classic round non-unitized disc pack for Thomas Coupling, size 200. Stainless steel material.

Classic round non-unitized disc pack for Thomas Coupling, size 200. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 810664
Product Name Thomas 810664 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details