RegalRexnord Rex RPT 7GP1-2836-024 .250 in Wall Straight Sleeve Filament Bearing 7GP1-2836-024

Description
Rex RPT Filament Bearing - .250" Wall Series
Description
Rex RPT Filament Bearing - .250" Wall Series

Suppliers

Company
Product
Description
Supplier Links
Rex RPT 7GP1-2836-024 .250 in Wall Straight Sleeve Filament Bearing - 7GP1-2836-024 - RegalRexnord
Milwaukee, WI, United States
Rex RPT 7GP1-2836-024 .250 in Wall Straight Sleeve Filament Bearing
7GP1-2836-024
Rex RPT 7GP1-2836-024 .250 in Wall Straight Sleeve Filament Bearing 7GP1-2836-024
Rex RPT Filament Bearing - .250" Wall Series

Rex RPT Filament Bearing - .250" Wall Series

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 7GP1-2836-024
Product Name Rex RPT 7GP1-2836-024 .250 in Wall Straight Sleeve Filament Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.5000 inch (88.90 mm)
View Details
8 mm Bore, 12 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081206 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details