RegalRexnord Pipe and Coupling 789341

Description
JAW COUPLING HUB, COUPLING SIZE 10R/ELASTOMETRIC, STRAIGHT JAW, 1.250 IN BORE, 2.8300 IN OD, 2.990 IN HUB END DIAMETER, 1.772 IN HUB LENGTH, 1.34 IN LENGTH THROUGH BORE, 0.2500 IN X 0.1250 IN KEYWAY DIM, FINISHED W/ KEYWAY, SET SCREW CLAMP TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, COUPLING SIZE 10R/ELASTOMETRIC, STRAIGHT JAW, 1.250 IN BORE, 2.8300 IN OD, 2.990 IN HUB END DIAMETER, 1.772 IN HUB LENGTH, 1.34 IN LENGTH THROUGH BORE, 0.2500 IN X 0.1250 IN KEYWAY DIM, FINISHED W/ KEYWAY, SET SCREW CLAMP TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 59187451 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59187451
Pipe and Coupling 59187451
JAW COUPLING HUB, COUPLING SIZE 10R/ELASTOMETRIC, STRAIGHT JAW, 1.250 IN BORE, 2.8300 IN OD, 2.990 IN HUB END DIAMETER, 1.772 IN HUB LENGTH, 1.34 IN LENGTH THROUGH BORE, 0.2500 IN X 0.1250 IN KEYWAY DIM, FINISHED W/ KEYWAY, SET SCREW CLAMP TYPE. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, COUPLING SIZE 10R/ELASTOMETRIC, STRAIGHT JAW, 1.250 IN BORE, 2.8300 IN OD, 2.990 IN HUB END DIAMETER, 1.772 IN HUB LENGTH, 1.34 IN LENGTH THROUGH BORE, 0.2500 IN X 0.1250 IN KEYWAY DIM, FINISHED W/ KEYWAY, SET SCREW CLAMP TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59187451
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details