RegalRexnord Falk 7708149 Quadrive Accessories Shaft Mount Gear Drives 7708149

Description
Belt guard and mounting hardware for a 5307 size Quadrive with a shaft fan on the low speed shaft. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.
Description
Belt guard and mounting hardware for a 5307 size Quadrive with a shaft fan on the low speed shaft. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Suppliers

Company
Product
Description
Supplier Links
Falk 7708149 Quadrive Accessories Shaft Mount Gear Drives - 7708149 - RegalRexnord
Milwaukee, WI, United States
Falk 7708149 Quadrive Accessories Shaft Mount Gear Drives
7708149
Falk 7708149 Quadrive Accessories Shaft Mount Gear Drives 7708149
Belt guard and mounting hardware for a 5307 size Quadrive with a shaft fan on the low speed shaft. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Belt guard and mounting hardware for a 5307 size Quadrive with a shaft fan on the low speed shaft. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 7708149
Product Name Falk 7708149 Quadrive Accessories Shaft Mount Gear Drives
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-16.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16.2 (X : 1)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details