RegalRexnord Falk 7708120 Quadrive Accessories Shaft Mount Gear Drives 7708120

Description
Motor mount for Quadrive unit size 5115 that fits NEMA motor frame sizes 56-215. This motor mount fits all of Quadrive drive types.
Description
Motor mount for Quadrive unit size 5115 that fits NEMA motor frame sizes 56-215. This motor mount fits all of Quadrive drive types.

Suppliers

Company
Product
Description
Supplier Links
Falk 7708120 Quadrive Accessories Shaft Mount Gear Drives - 7708120 - RegalRexnord
Milwaukee, WI, United States
Falk 7708120 Quadrive Accessories Shaft Mount Gear Drives
7708120
Falk 7708120 Quadrive Accessories Shaft Mount Gear Drives 7708120
Motor mount for Quadrive unit size 5115 that fits NEMA motor frame sizes 56-215. This motor mount fits all of Quadrive drive types.

Motor mount for Quadrive unit size 5115 that fits NEMA motor frame sizes 56-215. This motor mount fits all of Quadrive drive types.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 7708120
Product Name Falk 7708120 Quadrive Accessories Shaft Mount Gear Drives
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-5.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
View Details
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details