RegalRexnord Pipe and Coupling 762812

Description
TAPERED GRID COUPLING, ALLOY STEEL, COUPLING SIZE: 1040T. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED GRID COUPLING, ALLOY STEEL, COUPLING SIZE: 1040T. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 43462120 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
43462120
Pipe and Coupling 43462120
TAPERED GRID COUPLING, ALLOY STEEL, COUPLING SIZE: 1040T. FREE 2 YEAR RADWELL WARRANTY

TAPERED GRID COUPLING, ALLOY STEEL, COUPLING SIZE: 1040T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 43462120
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid coupling with bores of 0.1873 / 0.1873
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details