RegalRexnord Rexnord 754-657021 Product Handling Conveyor Components 754-657021

Description
Pearl™ Roller Side Guide - 2 Side 1 High. 120 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts
Description
Pearl™ Roller Side Guide - 2 Side 1 High. 120 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Suppliers

Company
Product
Description
Supplier Links
Rexnord 754-657021 Product Handling Conveyor Components - 754-657021 - RegalRexnord
Milwaukee, WI, United States
Rexnord 754-657021 Product Handling Conveyor Components
754-657021
Rexnord 754-657021 Product Handling Conveyor Components 754-657021
Pearl™ Roller Side Guide - 2 Side 1 High. 120 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Pearl™ Roller Side Guide - 2 Side 1 High. 120 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Linear Bearing Rails
Product Number 754-657021
Product Name Rexnord 754-657021 Product Handling Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-800 - Jergens, Inc.
Specs
Guide Length 31.5 inch (800 mm)
View Details
Linear Guide Rails - 345386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.9055 inch (23 mm)
Guide Length 23.62 inch (600 mm)
View Details
Linear Motion - Spline - SS17+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.6693 inch (17 mm)
Guide Length 59.06 inch (1500 mm)
View Details
RAIL FOR MR-30CS - MRS30-200 - MRS30-200 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details