RegalRexnord Rexnord 754-657021-2 Product Handling Conveyor Components 754-657021-2

Description
Pearl™ Roller Side Guide - 2 Side 1 High. 29.75 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts
Description
Pearl™ Roller Side Guide - 2 Side 1 High. 29.75 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Suppliers

Company
Product
Description
Supplier Links
Rexnord 754-657021-2 Product Handling Conveyor Components - 754-657021-2 - RegalRexnord
Milwaukee, WI, United States
Rexnord 754-657021-2 Product Handling Conveyor Components
754-657021-2
Rexnord 754-657021-2 Product Handling Conveyor Components 754-657021-2
Pearl™ Roller Side Guide - 2 Side 1 High. 29.75 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Pearl™ Roller Side Guide - 2 Side 1 High. 29.75 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Linear Bearing Rails
Product Number 754-657021-2
Product Name Rexnord 754-657021-2 Product Handling Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M31275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Linear Guide Rails - 1766682 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 39.37 inch (1000 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-300S - MLGX25-300S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
Miniature Linear Guide - SEB Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Miniature Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details