RegalRexnord Rexnord 754-607653-13 Product Handling Conveyor Components 754-607653-13

Description
Pearl™ Roller Side Guide - 2 Side 1 High. 82 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material White In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts
Description
Pearl™ Roller Side Guide - 2 Side 1 High. 82 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material White In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Suppliers

Company
Product
Description
Supplier Links
Rexnord 754-607653-13 Product Handling Conveyor Components - 754-607653-13 - RegalRexnord
Milwaukee, WI, United States
Rexnord 754-607653-13 Product Handling Conveyor Components
754-607653-13
Rexnord 754-607653-13 Product Handling Conveyor Components 754-607653-13
Pearl™ Roller Side Guide - 2 Side 1 High. 82 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material White In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Pearl™ Roller Side Guide - 2 Side 1 High. 82 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material White In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Linear Bearing Rails
Product Number 754-607653-13
Product Name Rexnord 754-607653-13 Product Handling Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

MINI GUIDE BLOCK (PRELOAD TYPE) - MR-30CNB - MR-30CNB - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.3125 inch (7.94 mm)
View Details
Crossed Roller Rail Sets - NB-4080SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 2.28 inch (58 mm)
View Details
OK-Vise® RM Rail System Base Rails - RM-100 - Jergens, Inc.
Specs
Guide Length 3.94 inch (100 mm)
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details