RegalRexnord Viva 7392960 Hubs Elastomeric Coupling Parts & Kits 7392960

Description
Rexnord V Series Straight Bore Style-Rough Bore (HRB) Hubs size(s) V365 with a 9.250-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord V Series Straight Bore Style-Rough Bore (HRB) Hubs size(s) V365 with a 9.250-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392960 Hubs Elastomeric Coupling Parts & Kits - 7392960 - RegalRexnord
Milwaukee, WI, United States
Viva 7392960 Hubs Elastomeric Coupling Parts & Kits
7392960
Viva 7392960 Hubs Elastomeric Coupling Parts & Kits 7392960
Rexnord V Series Straight Bore Style-Rough Bore (HRB) Hubs size(s) V365 with a 9.250-inch outside barrel diameter for elastomeric couplings.

Rexnord V Series Straight Bore Style-Rough Bore (HRB) Hubs size(s) V365 with a 9.250-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392960
Product Name Viva 7392960 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
1.375
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details