RegalRexnord Viva 7392884 Hubs Elastomeric Coupling Parts & Kits 7392884

Description
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V190 with a 4.34-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V190 with a 4.34-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392884 Hubs Elastomeric Coupling Parts & Kits - 7392884 - RegalRexnord
Milwaukee, WI, United States
Viva 7392884 Hubs Elastomeric Coupling Parts & Kits
7392884
Viva 7392884 Hubs Elastomeric Coupling Parts & Kits 7392884
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V190 with a 4.34-inch outside barrel diameter for elastomeric couplings.

Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V190 with a 4.34-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392884
Product Name Viva 7392884 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087112 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details