RegalRexnord Viva 7392800 Hubs Elastomeric Coupling Parts & Kits 7392800

Description
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V125 with a 2.75-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V125 with a 2.75-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392800 Hubs Elastomeric Coupling Parts & Kits - 7392800 - RegalRexnord
Milwaukee, WI, United States
Viva 7392800 Hubs Elastomeric Coupling Parts & Kits
7392800
Viva 7392800 Hubs Elastomeric Coupling Parts & Kits 7392800
Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V125 with a 2.75-inch outside barrel diameter for elastomeric couplings.

Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V125 with a 2.75-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392800
Product Name Viva 7392800 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Couplings - 606021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details