RegalRexnord Viva 7392742 Elements-Flexible Elastomeric Coupling Parts & Kits 7392742

Description
Rexnord VS Series Elements size(s) VS460 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.
Description
Rexnord VS Series Elements size(s) VS460 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392742 Elements-Flexible Elastomeric Coupling Parts & Kits - 7392742 - RegalRexnord
Milwaukee, WI, United States
Viva 7392742 Elements-Flexible Elastomeric Coupling Parts & Kits
7392742
Viva 7392742 Elements-Flexible Elastomeric Coupling Parts & Kits 7392742
Rexnord VS Series Elements size(s) VS460 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Rexnord VS Series Elements size(s) VS460 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392742
Product Name Viva 7392742 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Flexible Coupling Flectors - 8087112 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details
16mm Bore, 61.9mm Overall Length, Polyurethane,
Specs
Rated Torque 40 In-lbs (46.12 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.6299 inch (16 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details