RegalRexnord Viva 7392662 Elements-Flexible Elastomeric Coupling Parts & Kits 7392662

Description
Rexnord V Series Elements size(s) V190 close coupled style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.
Description
Rexnord V Series Elements size(s) V190 close coupled style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392662 Elements-Flexible Elastomeric Coupling Parts & Kits - 7392662 - RegalRexnord
Milwaukee, WI, United States
Viva 7392662 Elements-Flexible Elastomeric Coupling Parts & Kits
7392662
Viva 7392662 Elements-Flexible Elastomeric Coupling Parts & Kits 7392662
Rexnord V Series Elements size(s) V190 close coupled style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Rexnord V Series Elements size(s) V190 close coupled style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392662
Product Name Viva 7392662 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

35mm Overall Length zero Backlash Lattice Type Coupling with 6mm Bore on side A & 6mm Bore on side B - S50CLMM190X06X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details